Western Analytical Products Guard Column Kit C-135B

Description
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime. Contains: (2) C-130B Guard Columns, (1) C-130-20 Funnel and (10) A-100 Frits."
Description
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime. Contains: (2) C-130B Guard Columns, (1) C-130-20 Funnel and (10) A-100 Frits."

Suppliers

Company
Product
Description
Supplier Links
Guard Column Kit - C-135B - Western Analytical Products
Wildomar, CA, USA
Guard Column Kit
C-135B
Guard Column Kit C-135B
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime. Contains: (2) C-130B Guard Columns, (1) C-130-20 Funnel and (10) A-100 Frits."

"2.0 mm ID x 2 cm

  • Easy to Pack
  • Available as a Kit with Funnel and Extra Frits

The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns.
For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime.
Contains: (2) C-130B Guard Columns, (1) C-130-20 Funnel and (10) A-100 Frits."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number C-135B
Product Name Guard Column Kit
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 10 µm 2.1 x 150 mm - 79421 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Econo-Column Chromatography Columns - 737-4721 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
RP8 HPLC Column, 5um, 100A, 4.6x100mm, 6% carbon load - OL-5-100/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41605-94 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details