Western Analytical Products "Strong Cation Exchange (SCX) Column, Ti Frit" C-1400

Description
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."
Description
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"Strong Cation Exchange (SCX) Column, Ti Frit"
C-1400
"Strong Cation Exchange (SCX) Column, Ti Frit" C-1400
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."

"

  • Optimized for Protein and Peptide separation/Purification
  • Nonconductive and conductive options
  • Packed and Unpacked columns
    Upchurch scientific capillary sample Trap columns are ideal for
    separating and concentrating and/or purifying biological samples.
    The heart of the sample Trap is a fused silica capillary column.
    Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 Ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 Ã… material. each column supports a recommended maximum sample loading capacity of approximately
    0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and
    conductive column Assemblies are also available."
Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number C-1400
Product Name "Strong Cation Exchange (SCX) Column, Ti Frit"
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18,  5 µm, 100 Å, 4.6 x 50 mm - 79675 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Fast Carbohydrate Column - 125-0105 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
2.1mm PEEK-Lined Stainless Steel Column - 5051IP-M07021-025-05TI - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 10 cm (3.94 inch)
View Details