Western Analytical Products BenchMark Column 6.6 mm/150 mm 2xA 006BCC-06-15-AA

Description
"BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such as protein purification. Economical modular columns for low pressure or gravity feed, providing even distribution of eluent to the medium bed, with or without flow adapters. Available in seven diameters and a variety of lengths. Compatible with a variety of bulk media. Complete columns inventory When you buy a complete BenchMark column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the 2 end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4 -28 UNF fitting (PP) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (PP) at one end Complete Column with 2 x Adjustable Endpieces"
Description
"BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such as protein purification. Economical modular columns for low pressure or gravity feed, providing even distribution of eluent to the medium bed, with or without flow adapters. Available in seven diameters and a variety of lengths. Compatible with a variety of bulk media. Complete columns inventory When you buy a complete BenchMark column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the 2 end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4 -28 UNF fitting (PP) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (PP) at one end Complete Column with 2 x Adjustable Endpieces"

Suppliers

Company
Product
Description
Supplier Links
BenchMark Column 6.6 mm/150 mm 2xA - 006BCC-06-15-AA - Western Analytical Products
Wildomar, CA, USA
BenchMark Column 6.6 mm/150 mm 2xA
006BCC-06-15-AA
BenchMark Column 6.6 mm/150 mm 2xA 006BCC-06-15-AA
"BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such as protein purification. Economical modular columns for low pressure or gravity feed, providing even distribution of eluent to the medium bed, with or without flow adapters. Available in seven diameters and a variety of lengths. Compatible with a variety of bulk media. Complete columns inventory When you buy a complete BenchMark column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the 2 end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4 -28 UNF fitting (PP) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (PP) at one end Complete Column with 2 x Adjustable Endpieces"

"BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such as protein purification.

  • Economical modular columns for low pressure or gravity feed, providing even distribution of eluent to the medium bed, with or without flow adapters.
  • Available in seven diameters and a variety of lengths.
  • Compatible with a variety of bulk media.

Complete columns inventory
When you buy a complete BenchMark column, you will receive:
Column assembly:
A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the 2 end pieces of your choice.
Frit Kit comprising:

  • 2 x 25μm PTFE frits
  • 2 x 10μm PTFE frits
  • 2 x 10μm PE frits
    Fittings Kit comprising:
  • 2m x 1/16"" OD PTFE tubing with 1/4 -28 UNF fitting (PP) at one end
  • 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (PP) at one end
    Complete Column with 2 x Adjustable Endpieces"
Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 006BCC-06-15-AA
Product Name BenchMark Column 6.6 mm/150 mm 2xA
Construction Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X400 7 µm 4.6 x 250 mm PEEK - 79387 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-91 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details