Western Analytical Products Solid Phase Extraction and Spin Columns NT10PR

Description
"1-10 µl Samples, Pipette mounted tip (Embedded tip)"
Description
"1-10 µl Samples, Pipette mounted tip (Embedded tip)"

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
Solid Phase Extraction and Spin Columns
NT10PR
Solid Phase Extraction and Spin Columns NT10PR
"1-10 µl Samples, Pipette mounted tip (Embedded tip)"

"1-10 µl Samples, Pipette mounted tip (Embedded tip)"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number NT10PR
Product Name Solid Phase Extraction and Spin Columns
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 50 x 250 mm - 79567 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 7.8mm ID x 3/8
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.5 cm (1.38 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details
Lithium Column - 0354100T - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details