Western Analytical Products Datasheets for Laboratory Filters
Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample’s path.
Laboratory Filters: Learn more
| Product Name | Notes |
|---|---|
| " Excellent system Protection Ultra-Low hold-Up Volume 0.5 µm and 2 µm Porosity These disposable sample Filters are designed to remove particles from analytical hPLc samples. The polypropylene holder incorporates... | |
| " High Efficiency Degassing Continuous Monitoring for Leaks Smallest Footprint Available Quiet, Long-Life operation Two and Four channel models Designed for HPLC Systec® HPLC Vacuum Degassing Systems are high-efficiency inline... | |
| "Black PEEK body, 10-pk" | |
| "Contains: One 3 length of FEP Tubing, (1) P-100 Fingertight Fitting, (5) Disposable A-220 10 µm Filters" | |
| "Contains: One 3 length of FEP Tubing, (1) P-100 Fingertight Fitting, (5) Disposable A-222 2 µm Filters" | |
| "Natural PEEK body, 10-pk" | |
| "Natural Tefzel ring, 10-pk" | |
| "Natural Tefzel® (ETFE) ring, 10-pk" | |
| "PEEK Polymer, ea." | |
| "Stainless Steel, 10-pk" | |
| "Stainless Steel, ea." | |
| "Use these biocompatible filters to remove particulates from a solvent solution before they reach your system. Available in Polyethylene and PTFE, in a variety of porosities." | |
| "With A-700 PEEK Frit, Biocompatible" | |
| "With A-701 PEEK Frit, Biocompatible" | |
| 0.5 µm | |
| 1/8 OD x 1/16 ID x 3 | |
| 10 pk | |
| 2 µm | |
| 5-pk | |
| For 1/16 ID tubing | |
| for 1/16 OD tubing | |
| For 1/4 OD tubing | |
| For 1/8 ID tubing | |
| For 1/8 OD tubing with A-520 filter cup | |
| For 1/8 OD tubing with A-522 filter cup | |
| For 1/8 OD tubing | |
| For 3/16 OD tubing3 with A-520 filter cup | |
| For 3/16 OD tubing3 with A-522 filter cup | |
| For 3/16 OD tubing | |
| For 5/16 OD tubing | |
| For small-neck (GL-38) bottles | |
| Green Kel-F® ring | |
| Natural Kel-F ring | |
| With 0.5 µm Filter | |
| With 2 µm Filter | |
| With A-100 Frit | |
| With A-101 Frit | |
| With A-102 Frit | |
| With A-122 Frit | |
| With A-331 Frit | |
| With A-428 End Fitting | |
| With A-429 End Fitting | |
| With OC-802 Frit | |
| With OC-803 Frit | |
| With OC-805 Frit |