Western Analytical Products BenchMark Column 6.6 mm/400 mm 2xA 006BCC-06-40-AA

Description
"BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such as protein purification. Economical modular columns for low pressure or gravity feed, providing even distribution of eluent to the medium bed, with or without flow adapters. Available in seven diameters and a variety of lengths. Compatible with a variety of bulk media. Complete columns inventory When you buy a complete BenchMark column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the 2 end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4 -28 UNF fitting (PP) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (PP) at one end Complete Column with 2 x Adjustable Endpieces"
Description
"BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such as protein purification. Economical modular columns for low pressure or gravity feed, providing even distribution of eluent to the medium bed, with or without flow adapters. Available in seven diameters and a variety of lengths. Compatible with a variety of bulk media. Complete columns inventory When you buy a complete BenchMark column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the 2 end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4 -28 UNF fitting (PP) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (PP) at one end Complete Column with 2 x Adjustable Endpieces"

Suppliers

Company
Product
Description
Supplier Links
BenchMark Column 6.6 mm/400 mm 2xA - 006BCC-06-40-AA - Western Analytical Products
Wildomar, CA, USA
BenchMark Column 6.6 mm/400 mm 2xA
006BCC-06-40-AA
BenchMark Column 6.6 mm/400 mm 2xA 006BCC-06-40-AA
"BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such as protein purification. Economical modular columns for low pressure or gravity feed, providing even distribution of eluent to the medium bed, with or without flow adapters. Available in seven diameters and a variety of lengths. Compatible with a variety of bulk media. Complete columns inventory When you buy a complete BenchMark column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the 2 end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4 -28 UNF fitting (PP) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (PP) at one end Complete Column with 2 x Adjustable Endpieces"

"BenchMark columns are designed to suit the majority of standard laboratory chromatography applications. They are ideal for aqueous systems and compatible with solvents used in common liquid chromatography applications such as protein purification.

  • Economical modular columns for low pressure or gravity feed, providing even distribution of eluent to the medium bed, with or without flow adapters.
  • Available in seven diameters and a variety of lengths.
  • Compatible with a variety of bulk media.

Complete columns inventory
When you buy a complete BenchMark column, you will receive:
Column assembly:
A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the 2 end pieces of your choice.
Frit Kit comprising:

  • 2 x 25μm PTFE frits
  • 2 x 10μm PTFE frits
  • 2 x 10μm PE frits
    Fittings Kit comprising:
  • 2m x 1/16"" OD PTFE tubing with 1/4 -28 UNF fitting (PP) at one end
  • 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (PP) at one end
    Complete Column with 2 x Adjustable Endpieces"
Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 006BCC-06-40-AA
Product Name BenchMark Column 6.6 mm/400 mm 2xA
Construction Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 21.5 x 75 mm - 79154 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
IsoBar Systems 2.1 mm ID, Parker Port 25.0cm - 5030IP-04021-025-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Econo-Pac Serum IgG Purification Kit - 732-2027 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details