Western Analytical Products "Conductive C18 Column, SST Frits" C-1900

Description
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."
Description
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"Conductive C18 Column, SST Frits"
C-1900
"Conductive C18 Column, SST Frits" C-1900
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."

"

  • Optimized for Protein and Peptide separation/Purification
  • Nonconductive and conductive options
  • Packed and Unpacked columns
    Upchurch scientific capillary sample Trap columns are ideal for
    separating and concentrating and/or purifying biological samples.
    The heart of the sample Trap is a fused silica capillary column.
    Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 Ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 Ã… material. each column supports a recommended maximum sample loading capacity of approximately
    0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and
    conductive column Assemblies are also available."
Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number C-1900
Product Name "Conductive C18 Column, SST Frits"
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 5 µm 4.1 x 150 mm - 79812 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9105-20QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 1 mm (0.0394 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0060 µm (2.36E-4 mils)
Column Length 5 cm (1.97 inch)
View Details
Sodium Column - 1154150 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details