Western Analytical Products SolventPlus Column 6.6 mm/50 mm 2xA 006SCC-06-05-AA

Description
"SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. ETFE end caps and fitting nuts ensure a chemically inert connection into and out of the system. Designed for techniques using organic solvents such as reversed phase chromatography, but equally compatible with aqueous solvent systems. Available in six diameters and a variety of lengths. Complete columns inventory When you buy a complete SolventPlus column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end Complete Column with 2 x Adjustable Endpieces"
Description
"SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. ETFE end caps and fitting nuts ensure a chemically inert connection into and out of the system. Designed for techniques using organic solvents such as reversed phase chromatography, but equally compatible with aqueous solvent systems. Available in six diameters and a variety of lengths. Complete columns inventory When you buy a complete SolventPlus column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end Complete Column with 2 x Adjustable Endpieces"

Suppliers

Company
Product
Description
Supplier Links
SolventPlus Column 6.6 mm/50 mm 2xA - 006SCC-06-05-AA - Western Analytical Products
Wildomar, CA, USA
SolventPlus Column 6.6 mm/50 mm 2xA
006SCC-06-05-AA
SolventPlus Column 6.6 mm/50 mm 2xA 006SCC-06-05-AA
"SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. ETFE end caps and fitting nuts ensure a chemically inert connection into and out of the system. Designed for techniques using organic solvents such as reversed phase chromatography, but equally compatible with aqueous solvent systems. Available in six diameters and a variety of lengths. Complete columns inventory When you buy a complete SolventPlus column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end Complete Column with 2 x Adjustable Endpieces"

"SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. ETFE end caps and fitting nuts ensure a chemically inert connection into and out of the system.

  • Designed for techniques using organic solvents such as reversed phase chromatography, but equally compatible with aqueous solvent systems.
  • Available in six diameters and a variety of lengths.

Complete columns inventory
When you buy a complete SolventPlus column, you will receive:
Column assembly:
A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice.
Frit Kit comprising:

  • 2 x 25μm PTFE frits
  • 2 x 10μm PTFE frits
  • 2 x 10μm PE frits
    Fittings Kit comprising:
  • 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end
  • 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end
    Complete Column with 2 x Adjustable Endpieces"
Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 006SCC-06-05-AA
Product Name SolventPlus Column 6.6 mm/50 mm 2xA
Construction Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C8 Semiprep/Preparative Kit - 79135 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9301-05QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 3 mm (0.1181 inch)
View Details
RP18 HPLC Column, 5um, 300A, 4.6x250mm, 24% carbon load - OD-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details