Western Analytical Products Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
" Tubing Inside Diameter "
" For Connecting Capillary Tubing to Standard 10-32 Ports Require the Use of Wrench Tightened Stainless Steel Nuts Like the NanoTight FEP Sleeves, these PEEK Tubing Sleeves are designed to...
" Manufactured from PEEK polymer Available in a variety of inner diameters for broad-range compatibility with a wide assortment of capillary tubing sizes Color-coded for easy inner diameter identification Upchurch...
"Methyl Deactivated, for general use in Biotechnology, for LC-MS fluid transfer, Hydrophobic interior surface"
"These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD...
"These 1.6"" long Upchurch Scientific® 1/32"" OD PEEK Tubing Sleeves can be used with any fitting designed for 1/32"" OD tubing when smaller tubing must be connected. Select the appropriate...
Specifications
All Prices per Foot
All prices per meter
Price per Foot
Price per Meter
Priced per foot