Western Analytical Products Guard Column Kit C-128-50

Description
"1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the chemistry of your column, resulting in optimum column protection. The total packing volume of 16.2 µL ensures maximum column efficiency and analytical column protection. The column can be easily dry packed using the specially designed funnel (C-128-20). A 3 g bottle of our C18 packing material will pack this column more than 120 times. Frits often become plugged before a guard column is contaminated. The two 0.5 µm frits included with this guard column can be changed in minutes. Optional 2 µm frits may be purchased separately (C-408). Contains: (2) C-128 Guard Columns, (1) C-128-20 Funnel and (10) C-128-31 Frits."
Description
"1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the chemistry of your column, resulting in optimum column protection. The total packing volume of 16.2 µL ensures maximum column efficiency and analytical column protection. The column can be easily dry packed using the specially designed funnel (C-128-20). A 3 g bottle of our C18 packing material will pack this column more than 120 times. Frits often become plugged before a guard column is contaminated. The two 0.5 µm frits included with this guard column can be changed in minutes. Optional 2 µm frits may be purchased separately (C-408). Contains: (2) C-128 Guard Columns, (1) C-128-20 Funnel and (10) C-128-31 Frits."

Suppliers

Company
Product
Description
Supplier Links
Guard Column Kit - C-128-50 - Western Analytical Products
Wildomar, CA, USA
Guard Column Kit
C-128-50
Guard Column Kit C-128-50
"1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the chemistry of your column, resulting in optimum column protection. The total packing volume of 16.2 µL ensures maximum column efficiency and analytical column protection. The column can be easily dry packed using the specially designed funnel (C-128-20). A 3 g bottle of our C18 packing material will pack this column more than 120 times. Frits often become plugged before a guard column is contaminated. The two 0.5 µm frits included with this guard column can be changed in minutes. Optional 2 µm frits may be purchased separately (C-408). Contains: (2) C-128 Guard Columns, (1) C-128-20 Funnel and (10) C-128-31 Frits."

"1.0 mm ID x 2 cm

  • Ideal for Microbore HPLC
  • Easily Dry Packed (or Slurry Packed with Adapter)
  • Made of PEEK Polymer and Stainless Steel

This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the chemistry of your column, resulting in optimum column protection. The total packing volume of 16.2 µL ensures maximum column efficiency and analytical column protection. The column can be easily dry packed using the specially designed funnel (C-128-20). A 3 g bottle of our C18 packing material will pack this column more than 120 times.
Frits often become plugged before a guard column is contaminated. The two 0.5 µm frits included with this guard column can be changed in minutes. Optional 2 µm frits may be purchased separately (C-408).
Contains: (2) C-128 Guard Columns, (1) C-128-20 Funnel and (10) C-128-31 Frits."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number C-128-50
Product Name Guard Column Kit
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 2.1 x 150 mm - 79366 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3.3 cm (1.3 inch)
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details