Western Analytical Products Guard Column Kit with 3 g Reversed Phase C18 1602

Description
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime. Contains: (2) C-130B Guard Columns, (1) C-130-20 Funnel and (10) A-100 Frits and the indicated packing material."
Description
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime. Contains: (2) C-130B Guard Columns, (1) C-130-20 Funnel and (10) A-100 Frits and the indicated packing material."

Suppliers

Company
Product
Description
Supplier Links
Guard Column Kit with 3 g Reversed Phase C18 - 1602 - Western Analytical Products
Wildomar, CA, USA
Guard Column Kit with 3 g Reversed Phase C18
1602
Guard Column Kit with 3 g Reversed Phase C18 1602
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime. Contains: (2) C-130B Guard Columns, (1) C-130-20 Funnel and (10) A-100 Frits and the indicated packing material."

"2.0 mm ID x 2 cm

  • Easy to Pack
  • Available as a Kit with Funnel and Extra Frits

The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns.
For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime.
Contains: (2) C-130B Guard Columns, (1) C-130-20 Funnel and (10) A-100 Frits and the indicated packing material."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 1602
Product Name Guard Column Kit with 3 g Reversed Phase C18
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 Replacement Cartridges (5/pk) - 79453 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
RP8 HPLC Column, 5um, 300A, 4.6x250mm, 12% carbon load - O-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
IsoBar Systems 2.1 mm ID, Parker Port 3.0cm - 5030IP-04021-003-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Lithium Column - 0354100T - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details