Western Analytical Products PEEKsil Empty Columns SP-045

Description
"150 µm ID x 1/32"" OD, 150 mm long, pack of 2"
Description
"150 µm ID x 1/32"" OD, 150 mm long, pack of 2"

Suppliers

Company
Product
Description
Supplier Links
PEEKsil Empty Columns - SP-045 - Western Analytical Products
Wildomar, CA, USA
PEEKsil Empty Columns
SP-045
PEEKsil Empty Columns SP-045
"150 µm ID x 1/32"" OD, 150 mm long, pack of 2"

"150 µm ID x 1/32"" OD, 150 mm long, pack of 2"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number SP-045
Product Name PEEKsil Empty Columns
Column Length 15 cm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 3 µm 2.1 x 50 mm - 79889 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Allure®C18 Columns - USP L1 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
2.1 mm Modular Column - 5041IW-04021-005-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.5 cm (1.38 inch)
View Details