Western Analytical Products PolyETHYL A Columns 050.30ET0303

Description
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyETHYL A is 60. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "
Description
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyETHYL A is 60. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
PolyETHYL A Columns
050.30ET0303
PolyETHYL A Columns 050.30ET0303
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyETHYL A is 60. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "

"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyETHYL A is 60.
When To Use HIC:

  1. Characterization of antibodies.
  2. Purification of polypeptides such as glycopeptides and venoms.
  3. Isolation of proteins from crude extracts.
  4. Quality control assay using a method complementary to ion-exchange and Reversed-Phase.
  5. Isolation of integral membrane proteins and their complexes.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 050.30ET0303
Product Name PolyETHYL A Columns
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X800 7 µm 4.1 x 150 mm - 79855 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Econo-Column Chromatography Columns - 737-1507 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Cyanopropyl HPLC Column, 5um, 100A, 4.6x150mm - CP-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-94 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details