Western Analytical Products Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| " For Connecting Capillary Tubing to Standard 10-32 Ports Require the Use of Wrench Tightened Stainless Steel Nuts Like the NanoTight FEP Sleeves, these PEEK Tubing Sleeves are designed to... | |
| " Manufactured from PEEK polymer Available in a variety of inner diameters for broad-range compatibility with a wide assortment of capillary tubing sizes Color-coded for easy inner diameter identification Upchurch... | |
| "Methyl Deactivated, for general use in Biotechnology, for LC-MS fluid transfer, Hydrophobic interior surface" | |
| "These 1.6"" long sleeves facilitate connecting capillary tubing into ports designed for 1/32"" OD tubing. Please refer to the product listing to select the appropriate sleeve for your capillary OD... | |
| "These 1.6"" long Upchurch Scientific® 1/32"" OD PEEK Tubing Sleeves can be used with any fitting designed for 1/32"" OD tubing when smaller tubing must be connected. Select the appropriate... | |
| Specifications | |
| All Prices per Foot | |
| All prices per meter | |
| Price per Foot | |
| Price per Meter | |
| Priced per foot |