Western Analytical Products Guard Cartridges JGCHY0503

Description
" Length "
Description
" Length "

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
Guard Cartridges
JGCHY0503
Guard Cartridges JGCHY0503
" Length "

"

Length

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number JGCHY0503
Product Name Guard Cartridges
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 10 x 100 mm - 79263 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Ultra C1 Columns - USP L13 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 7.8mm ID x 3/8
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.5 cm (1.38 inch)
View Details