Western Analytical Products PolyMETHYL A Columns 050.15ME0503

Description
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyMETHYL A is 15. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "
Description
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyMETHYL A is 15. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
PolyMETHYL A Columns
050.15ME0503
PolyMETHYL A Columns 050.15ME0503
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyMETHYL A is 15. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "

"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyMETHYL A is 15.
When To Use HIC:

  1. Characterization of antibodies.
  2. Purification of polypeptides such as glycopeptides and venoms.
  3. Isolation of proteins from crude extracts.
  4. Quality control assay using a method complementary to ion-exchange and Reversed-Phase.
  5. Isolation of integral membrane proteins and their complexes.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 050.15ME0503
Product Name PolyMETHYL A Columns
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm PEEK - 79679 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Raptor EtG/EtS LC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details