Western Analytical Products SolventPlus Column 6.6 mm/100 mm 2xF 006SCC-06-10-FF

Description
"SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. ETFE end caps and fitting nuts ensure a chemically inert connection into and out of the system. Designed for techniques using organic solvents such as reversed phase chromatography, but equally compatible with aqueous solvent systems. Available in six diameters and a variety of lengths. Complete columns inventory When you buy a complete SolventPlus column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end Complete Column with 2 x Fixed Endpieces"
Description
"SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. ETFE end caps and fitting nuts ensure a chemically inert connection into and out of the system. Designed for techniques using organic solvents such as reversed phase chromatography, but equally compatible with aqueous solvent systems. Available in six diameters and a variety of lengths. Complete columns inventory When you buy a complete SolventPlus column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end Complete Column with 2 x Fixed Endpieces"

Suppliers

Company
Product
Description
Supplier Links
SolventPlus Column 6.6 mm/100 mm 2xF - 006SCC-06-10-FF - Western Analytical Products
Wildomar, CA, USA
SolventPlus Column 6.6 mm/100 mm 2xF
006SCC-06-10-FF
SolventPlus Column 6.6 mm/100 mm 2xF 006SCC-06-10-FF
"SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. ETFE end caps and fitting nuts ensure a chemically inert connection into and out of the system. Designed for techniques using organic solvents such as reversed phase chromatography, but equally compatible with aqueous solvent systems. Available in six diameters and a variety of lengths. Complete columns inventory When you buy a complete SolventPlus column, you will receive: Column assembly: A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice. Frit Kit comprising: 2 x 25μm PTFE frits 2 x 10μm PTFE frits 2 x 10μm PE frits Fittings Kit comprising: 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end Complete Column with 2 x Fixed Endpieces"

"SolventPlus columns are designed for maximum chemical compatibility. Borosilicate glass and PTFE construction, with Chemraz® O-rings and PTFE frits, only the most inert materials are present in the fluid path. ETFE end caps and fitting nuts ensure a chemically inert connection into and out of the system.

  • Designed for techniques using organic solvents such as reversed phase chromatography, but equally compatible with aqueous solvent systems.
  • Available in six diameters and a variety of lengths.

Complete columns inventory
When you buy a complete SolventPlus column, you will receive:
Column assembly:
A ready-assembled column of -FF, -AF or -AA configuration, comprising a glass tube of the required dimensions and the two end pieces of your choice.
Frit Kit comprising:

  • 2 x 25μm PTFE frits
  • 2 x 10μm PTFE frits
  • 2 x 10μm PE frits
    Fittings Kit comprising:
  • 2m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end
  • 0.5m x 1/16"" OD PTFE tubing with 1/4-28 UNF fitting (ETFE) at one end
    Complete Column with 2 x Fixed Endpieces"
Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 006SCC-06-10-FF
Product Name SolventPlus Column 6.6 mm/100 mm 2xF
Construction Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, 4.6 x 50 mm PEEK - 79682 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Bio-Scale Mini CHT Type II Cartridge - 732-4332 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
Construction Material polymer
Inner Diameter 5.6 mm (0.2205 inch)
View Details
Aminopropyl HPLC Column, 5um, 300A, 4.6x250mm - AP-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41605-91 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details