Western Analytical Products Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| " Adapt tubing outer diameter (OD) to manifold NPT ports with compression fittings 1/4 and 1/2 NPT connections Chemically resistant Polypropylene and Tefzel® For secure fluid connections to a manifold,... | |
| " For Gradient forming, mixing and diverting applications. All PTFE flow paths (0.062"") Internal volume from 27 µL for the two valve to 373 µL for the 8 valve unit. | |
| " Solenoid operated isolation valves provide fast reliable response to meet continuous duty performance at low power levels. Inert flow path of PTFE provides the highest level of chemical compatibility... | |
| "When using a carboy or Justrite container is not economical or practical, it may be useful to dispose of solvent wastes into a standard laboratory bottle. For vapor control, attach... | |
| Three way and two way isolation valves. |