Western Analytical Products Guard Cartridges G20-ET

Description
" Length "
Description
" Length "

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
Guard Cartridges
G20-ET
Guard Cartridges G20-ET
" Length "

"

Length

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number G20-ET
Product Name Guard Cartridges
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X400 Semiprep/Preparative - 79132 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 10 cm (3.94 inch)
View Details
Poly-Prep Columns 50W-X8 - 731-6213 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details