Western Analytical Products Crude Synthetic Phosphopeptide 204CT0503

Description
"Crude Synthetic Phosphopeptide: Numerous failure sequences may not be separated by reversed-phase, but the below chromatogram demonstrates the PolyCAT A, when using an acetic acid gradient, will yield a purified target peptide, with remarkable selectivity, superior to Reversed Phase. The sample was the main fraction collected from reversed-phase step. The product was purified satisfactorily at the cation exchange step. Selectivity is remarkable; deletion of a Thr- residue sufficed to afford nearly baseline resolution from the main product. The elution order was as expected in some cases; Loss of -PO4 or Ser(PO4) would decrease electrostatic repulsion and increase retention time, while loss of two Arg- residues decreased retention. However, the loss of all three Arg- Residues had little effect on retention, while loss of a single Arg- actually increased retention. The indicated deletions were identified by ES-MS. Again , one cannot specify which particular residue is missing if there is more than one possibility."
Description
"Crude Synthetic Phosphopeptide: Numerous failure sequences may not be separated by reversed-phase, but the below chromatogram demonstrates the PolyCAT A, when using an acetic acid gradient, will yield a purified target peptide, with remarkable selectivity, superior to Reversed Phase. The sample was the main fraction collected from reversed-phase step. The product was purified satisfactorily at the cation exchange step. Selectivity is remarkable; deletion of a Thr- residue sufficed to afford nearly baseline resolution from the main product. The elution order was as expected in some cases; Loss of -PO4 or Ser(PO4) would decrease electrostatic repulsion and increase retention time, while loss of two Arg- residues decreased retention. However, the loss of all three Arg- Residues had little effect on retention, while loss of a single Arg- actually increased retention. The indicated deletions were identified by ES-MS. Again , one cannot specify which particular residue is missing if there is more than one possibility."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
Crude Synthetic Phosphopeptide
204CT0503
Crude Synthetic Phosphopeptide 204CT0503
"Crude Synthetic Phosphopeptide: Numerous failure sequences may not be separated by reversed-phase, but the below chromatogram demonstrates the PolyCAT A, when using an acetic acid gradient, will yield a purified target peptide, with remarkable selectivity, superior to Reversed Phase. The sample was the main fraction collected from reversed-phase step. The product was purified satisfactorily at the cation exchange step. Selectivity is remarkable; deletion of a Thr- residue sufficed to afford nearly baseline resolution from the main product. The elution order was as expected in some cases; Loss of -PO4 or Ser(PO4) would decrease electrostatic repulsion and increase retention time, while loss of two Arg- residues decreased retention. However, the loss of all three Arg- Residues had little effect on retention, while loss of a single Arg- actually increased retention. The indicated deletions were identified by ES-MS. Again , one cannot specify which particular residue is missing if there is more than one possibility."

"Crude Synthetic Phosphopeptide:
Numerous failure sequences may not be separated by reversed-phase, but the below chromatogram demonstrates the PolyCAT A, when using an acetic acid gradient, will yield a purified target peptide, with remarkable selectivity, superior to Reversed Phase.
The sample was the main fraction collected from reversed-phase step. The product was purified satisfactorily at the cation exchange step. Selectivity is remarkable; deletion of a Thr- residue sufficed to afford nearly baseline resolution from the main product. The elution order was as expected in some cases; Loss of -PO4 or Ser(PO4) would decrease electrostatic repulsion and increase retention time, while loss of two Arg- residues decreased retention. However, the loss of all three Arg- Residues had little effect on retention, while loss of a single Arg- actually increased retention. The indicated deletions were identified by ES-MS. Again , one cannot specify which particular residue is missing if there is more than one possibility."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 204CT0503
Product Name Crude Synthetic Phosphopeptide
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 10 µm 4.1 x 50 mm - 79365 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Econo-Pac Protein A Columns - 732-2022 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details