Western Analytical Products PolyCAT A Columns 102CT0503

Description
"For Cation-Exchange The PolyCAT A is made though a unique process for attaching Poly (aspartic acid) covalently to silica. Proteins elute from this polypeptide coating in sharp peaks with little tailing. Binding capacity and recovery are high as well. Operating conditions are similar to those used with other weak cation-exchange (WCX) materials (e.g. CM type). This cation exchange media can be used to separate by charge, or by polarity. Volatile mobile phases with high levels of organic solvents may be used. Cation-Exchange of Peptides with Volatile Solvents Ion-exchange is conveniently done with volatile solvents using PolyCAT A, our weak cation-exchange (WCX) material. A gradient of acetic acid (HOAc) uncharges its carboxyl- groups, and even highly basic peptides are readily eluted. as in the example below. Strong cation-exchange (SCX) materials, such as our PolySULFOETHYL Aspartamide, are generally too retentive to be used this way."
Description
"For Cation-Exchange The PolyCAT A is made though a unique process for attaching Poly (aspartic acid) covalently to silica. Proteins elute from this polypeptide coating in sharp peaks with little tailing. Binding capacity and recovery are high as well. Operating conditions are similar to those used with other weak cation-exchange (WCX) materials (e.g. CM type). This cation exchange media can be used to separate by charge, or by polarity. Volatile mobile phases with high levels of organic solvents may be used. Cation-Exchange of Peptides with Volatile Solvents Ion-exchange is conveniently done with volatile solvents using PolyCAT A, our weak cation-exchange (WCX) material. A gradient of acetic acid (HOAc) uncharges its carboxyl- groups, and even highly basic peptides are readily eluted. as in the example below. Strong cation-exchange (SCX) materials, such as our PolySULFOETHYL Aspartamide, are generally too retentive to be used this way."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
PolyCAT A Columns
102CT0503
PolyCAT A Columns 102CT0503
"For Cation-Exchange The PolyCAT A is made though a unique process for attaching Poly (aspartic acid) covalently to silica. Proteins elute from this polypeptide coating in sharp peaks with little tailing. Binding capacity and recovery are high as well. Operating conditions are similar to those used with other weak cation-exchange (WCX) materials (e.g. CM type). This cation exchange media can be used to separate by charge, or by polarity. Volatile mobile phases with high levels of organic solvents may be used. Cation-Exchange of Peptides with Volatile Solvents Ion-exchange is conveniently done with volatile solvents using PolyCAT A, our weak cation-exchange (WCX) material. A gradient of acetic acid (HOAc) uncharges its carboxyl- groups, and even highly basic peptides are readily eluted. as in the example below. Strong cation-exchange (SCX) materials, such as our PolySULFOETHYL Aspartamide, are generally too retentive to be used this way."

"For Cation-Exchange
The PolyCAT A is made though a unique process for attaching Poly (aspartic acid) covalently to silica. Proteins elute from this polypeptide coating in sharp peaks with little tailing. Binding capacity and recovery are high as well. Operating conditions are similar to those used with other weak cation-exchange (WCX) materials (e.g. CM type). This cation exchange media can be used to separate by charge, or by polarity. Volatile mobile phases with high levels of organic solvents may be used.
Cation-Exchange of Peptides with Volatile Solvents
Ion-exchange is conveniently done with volatile solvents using PolyCAT A, our weak cation-exchange (WCX) material. A gradient of acetic acid (HOAc) uncharges its carboxyl- groups, and even highly basic peptides are readily eluted. as in the example below. Strong cation-exchange (SCX) materials, such as our PolySULFOETHYL Aspartamide, are generally too retentive to be used this way."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 102CT0503
Product Name PolyCAT A Columns
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 3 µm 2.1 x 50 mm - 79889 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Ultra C4 Columns - USP L26 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details