Western Analytical Products "Guard Column, with (2) A-100 Frits" C-130B

Description
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime."
Description
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"Guard Column, with (2) A-100 Frits"
C-130B
"Guard Column, with (2) A-100 Frits" C-130B
"2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns. For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime."

"2.0 mm ID x 2 cm

  • Easy to Pack
  • Available as a Kit with Funnel and Extra Frits

The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable theoretical plate loss when used with a 3 mm ID or larger column. The 2 µm frits are easy to change, prolonging the life of the guard column. With only 62 µL packing volume per guard column, a 3 g bottle of packing material will pack about 30 guard columns.
For convenience, we offer the C-135B kit with two unpacked guard columns and a ten pack of frits. With two guard columns, there is always a back-up available to help eliminate downtime."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number C-130B
Product Name "Guard Column, with (2) A-100 Frits"
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X800 7 µm 4.1 x 150 mm - 79855 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Econo-Column Reservoir - 737-9113 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Iso-Prep™ Guard Holder 30mm ID x 1.0cm - 9196-P-AR - IDEX Health & Science
Specs
Column Type Guard
Construction Material Stainless Steel
Column Length 1 cm (0.3937 inch)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details