Western Analytical Products Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| " Adds Back-Flow Protection to any 1/4-28 Flat-Bottom Port 15 psi (1.0 bar) and 3 psi (0.21 bar) Cracking Pressure Versions Excellent Chemical Resistance Connect these Upchurch Scientific® Inline Check... | |
| " Check Valve Protection with Luer Convenience Automatically Opens When Engaged Our Quick-Stop Luer Check Valve is designed to provide inline luer connect/disconnect convenience without the mess and hazard of... | |
| " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and... | |
| " Nonmetallic and Biocompatible Low Cracking Pressure of 1 psi (0.07 bar) Excellent Chemical Resistance Upchurch Scientific® Inline Check Valves provide excellent backflow protection for sensitive equipment along with outstanding... |