Western Analytical Products "C18 Column, Ti Frit" C-1300

Description
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."
Description
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"C18 Column, Ti Frit"
C-1300
"C18 Column, Ti Frit" C-1300
" Optimized for Protein and Peptide separation/Purificat ion Nonconductive and conductive options Packed and Unpacked columns Upchurch scientific capillary sample Trap columns are ideal for separating and concentrating and/or purifying biological samples. The heart of the sample Trap is a fused silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 ã… material. each column supports a recommended maximum sample loading capacity of approximately 0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and conductive column Assemblies are also available."

"

  • Optimized for Protein and Peptide separation/Purification
  • Nonconductive and conductive options
  • Packed and Unpacked columns
    Upchurch scientific capillary sample Trap columns are ideal for
    separating and concentrating and/or purifying biological samples.
    The heart of the sample Trap is a fused silica capillary column.
    Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 Ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 Ã… material. each column supports a recommended maximum sample loading capacity of approximately
    0.1 µg with a capillary bed volume at 0.19 µL or less. Unpacked and
    conductive column Assemblies are also available."
Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number C-1300
Product Name "C18 Column, Ti Frit"
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X600 7 µm 4.6 x 50 mm PEEK - 79360 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 1.7 cm (0.6693 inch)
View Details
Fast Acid Analysis Column - 125-0100 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details