Western Analytical Products Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| "0.05"" ID bore" | |
| " Adapt tubing outer diameter (OD) to manifold NPT ports with compression fittings 1/4 and 1/2 NPT connections Chemically resistant Polypropylene and Tefzel® For secure fluid connections to a manifold,... | |
| " Adds Back-Flow Protection to any 1/4-28 Flat-Bottom Port 15 psi (1.0 bar) and 3 psi (0.21 bar) Cracking Pressure Versions Excellent Chemical Resistance Connect these Upchurch Scientific® Inline Check... | |
| " Check Valve Protection with Luer Convenience Automatically Opens When Engaged Our Quick-Stop Luer Check Valve is designed to provide inline luer connect/disconnect convenience without the mess and hazard of... | |
| " Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and... | |
| " Nonmetallic and Biocompatible Low Cracking Pressure of 1 psi (0.07 bar) Excellent Chemical Resistance Upchurch Scientific® Inline Check Valves provide excellent backflow protection for sensitive equipment along with outstanding... | |
| " Prevent System Over-Pressurization Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set... | |
| "Evaporation control units contain check valves that reduce the flow of vapor in and out of a solvent supply bottle. During a system run, as liquid solvent travels out of... | |
| "Reduce odors from solvent waste containers by installing a VaplockTM carbon filter, which may be adapted to a number of low pressure emission sources. Dispose of spent cartridges in accordance... | |
| "VAPLOCK EF-100 carbon filters require an adapter for connection to various emission sources. Each filter contains a tapered 1/4 female NPT port; select from the list below to adapt filters... | |
| "When using a carboy or Justrite container is not economical or practical, it may be useful to dispose of solvent wastes into a standard laboratory bottle. For vapor control, attach... | |
| Specifications | |
| Includes 1 connection of each size | |
| Spare tubing connections for 1/4-28 ports For tubing OD sizes 1/16 - 1/8 Tefzel® and Polypropylene |