Western Analytical Products Packing Funnel C-128-20

Description
"1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the chemistry of your column, resulting in optimum column protection. The total packing volume of 16.2 µL ensures maximum column efficiency and analytical column protection. The column can be easily dry packed using the specially designed funnel (C-128-20). A 3 g bottle of our C18 packing material will pack this column more than 120 times. Frits often become plugged before a guard column is contaminated. The two 0.5 µm frits included with this guard column can be changed in minutes. Optional 2 µm frits may be purchased separately (C-408)."
Description
"1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the chemistry of your column, resulting in optimum column protection. The total packing volume of 16.2 µL ensures maximum column efficiency and analytical column protection. The column can be easily dry packed using the specially designed funnel (C-128-20). A 3 g bottle of our C18 packing material will pack this column more than 120 times. Frits often become plugged before a guard column is contaminated. The two 0.5 µm frits included with this guard column can be changed in minutes. Optional 2 µm frits may be purchased separately (C-408)."

Suppliers

Company
Product
Description
Supplier Links
Packing Funnel - C-128-20 - Western Analytical Products
Wildomar, CA, USA
Packing Funnel
C-128-20
Packing Funnel C-128-20
"1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the chemistry of your column, resulting in optimum column protection. The total packing volume of 16.2 µL ensures maximum column efficiency and analytical column protection. The column can be easily dry packed using the specially designed funnel (C-128-20). A 3 g bottle of our C18 packing material will pack this column more than 120 times. Frits often become plugged before a guard column is contaminated. The two 0.5 µm frits included with this guard column can be changed in minutes. Optional 2 µm frits may be purchased separately (C-408)."

"1.0 mm ID x 2 cm

  • Ideal for Microbore HPLC
  • Easily Dry Packed (or Slurry Packed with Adapter)
  • Made of PEEK Polymer and Stainless Steel

This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match the chemistry of your column, resulting in optimum column protection. The total packing volume of 16.2 µL ensures maximum column efficiency and analytical column protection. The column can be easily dry packed using the specially designed funnel (C-128-20). A 3 g bottle of our C18 packing material will pack this column more than 120 times.
Frits often become plugged before a guard column is contaminated. The two 0.5 µm frits included with this guard column can be changed in minutes. Optional 2 µm frits may be purchased separately (C-408)."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number C-128-20
Product Name Packing Funnel
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 12-20 µm 21.2 x 250 mm - 79469 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Sodium Column - 1154110T - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Pinnacle®DB PAH UHPLC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP2 HPLC Column, 5um, 100A, 4.6x150mm, 2% carbon load - MEB2-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details