Western Analytical Products Guards HF-0220-M181

Description
" Pore Size "
Description
" Pore Size "

Suppliers

Company
Product
Description
Supplier Links
" Pore Size "

"

Pore Size

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number HF-0220-M181
Product Name Guards
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 5 µm 4.1 x 50 mm - 79810 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Pinnacle®DB PAH UHPLC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
10mm Bio-Safe™ Column - 5050IP-08046-0075-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 3 cm (1.18 inch)
View Details