Western Analytical Products PolyPROPYL A Columns 204PR0503

Description
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyPROPYL A is 100. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "
Description
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyPROPYL A is 100. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
PolyPROPYL A Columns
204PR0503
PolyPROPYL A Columns 204PR0503
"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyPROPYL A is 100. When To Use HIC: Characterization of antibodies. Purification of polypeptides such as glycopeptides and venoms. Isolation of proteins from crude extracts. Quality control assay using a method complementary to ion-exchange and Reversed-Phase. Isolation of integral membrane proteins and their complexes. "

"These materials separate proteins on the basis of hydrophobic character, as does Reversed-Phase Chromatography. HIC uses totally aqueous buffers, maintaining tertiary structure and biological activity. Typically, a sample is eluted with a decreasing gradient of a salt such as sulfate or phosphate. Proteins elute in order of increasing surface hydrophobicity. Surfactants (e.g. CHAPS, octylglucoside) can be added to the mobile phase if necessary. The relative hydrophobic character of PolyPROPYL A is 100.
When To Use HIC:

  1. Characterization of antibodies.
  2. Purification of polypeptides such as glycopeptides and venoms.
  3. Isolation of proteins from crude extracts.
  4. Quality control assay using a method complementary to ion-exchange and Reversed-Phase.
  5. Isolation of integral membrane proteins and their complexes.

"

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category HPLC Columns
Product Number 204PR0503
Product Name PolyPROPYL A Columns
Pore Diameter 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 21.5 x 75 mm - 79154 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Sodium Column - 1154150T - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Allure®C18 Columns - USP L1 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
IsoBar Systems 3.0 mm ID, Parker Port 7.5 cm - 5030IP-05030-0075-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details