Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
C361579 -- INDUSTRIAL CONTROL ELECTRICAL >> HEAT SINK/HEATSINK
LCSC Electronics Technology (HK) Limited
Industrial control electrical >> Heat sink/heatsink
C361579
Description
15*10*20MM 6063-T6 - Heat sink/heatsink ROHS
Datasheet
Description
15*10*20MM 6063-T6 - Heat sink/heatsink ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Industrial control electrical >> Heat sink/heatsink
C361579
Industrial control electrical >> Heat sink/heatsink
C361579
15*10*20MM 6063-T6 - Heat sink/heatsink ROHS
15*10*20MM 6063-T6 - Heat sink/heatsink ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Heat Sinks
Product Number
C361579
Product Name
Industrial control electrical >> Heat sink/heatsink
L
15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data
Similar Products
ToneCooling Technology Co., Ltd
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems
Specs
Device
Thermo-Electric Cooler
L
120 mm (4.72 inch)
W
84 mm (3.31 inch)
View Details
RS Components, Ltd.
Heatsinks
8670969
Specs
L
300 mm (11.81 inch)
W
12 mm (0.4724 inch)
Material
Copper; Copper
View Details
Rego Electronics Inc.
Forged Heat Sinks
HBP Series
Specs
L
60 to 100 mm (2.36 to 3.94 inch)
W
60 to 100 mm (2.36 to 3.94 inch)
H
6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Sensata Technologies
HS Series Heat Sinks HS101
HS101
Specs
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
1 °C / W
View Details
2
suppliers