Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
4448-22 -- INDUSTRIAL CONTROL ELECTRICAL >> HEAT SINK/HEATSINK
LCSC Electronics Technology (HK) Limited
Industrial control electrical >> Heat sink/heatsink
4448-22
Description
- Heat sink/heatsink ROHS
Description
- Heat sink/heatsink ROHS
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Industrial control electrical >> Heat sink/heatsink
4448-22
Industrial control electrical >> Heat sink/heatsink
4448-22
- Heat sink/heatsink ROHS
- Heat sink/heatsink ROHS
Supplier's Site
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Heat Sinks
Product Number
4448-22
Product Name
Industrial control electrical >> Heat sink/heatsink
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
HS Series Heat Sinks HS033
HS033
Specs
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.3600 °C / W
View Details
ToneCooling Technology Co., Ltd
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems
Specs
Device
Active Heat Sink; Vapor Cooler
L
113 mm (4.45 inch)
W
78 mm (3.07 inch)
View Details
RS Components, Ltd.
Heatsinks
7898558
Specs
L
75 mm (2.95 inch)
W
88 mm (3.46 inch)
H
25 mm (0.9843 inch)
View Details
Rego Electronics Inc.
Forged Heat Sinks
WZ Series
Specs
L
40 mm (1.57 inch)
W
40 mm (1.57 inch)
H
3 to 35 mm (0.1181 to 1.38 inch)
View Details