The Zener Diode 6.2V, 3.2W, DO-216AA (part number 02AH4888) is part of the 1PMT5920B series from Onsemi. It features a Zener breakdown voltage of 6.2V with a power dissipation capability of 3.2W at a tab temperature of 75°C. The device is housed in a compact POWERMITE package, which is 50% smaller than traditional SMA packages, with a maximum height of 1.1 mm and a footprint area of 8.45 mm², making it suitable for space-constrained applications such as portable devices and business machines. The diode exhibits low leakage current of less than 5 µA and has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. It is designed for a wide operating temperature range from -55°C to +150°C. The Zener diode is supplied in tape and reel packaging for automated assembly processes, and it is compliant with RoHS standards. The cathode is marked for easy identification, and the device is available in lead-free configurations.
Manufacturer: ON Semiconductor
Win Source Part Number: 1122188-1PMT5920BT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: Powermite
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-216AA
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 1PMT5920
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 5μA at 4V
6.2V Zener Diode, 500mW, 5% Tol, DO-216AA Product overview: 1PMT5920BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT5920BT1G can be used for catalog matching and distributor lookup.
Zener Diode 6.2V 500mW ±5% Surface Mount Powermite
Zener Diode 6.2V 500mW ±5% Surface Mount Powermite
Zener Diode 6.2V 500mW ±5% Surface Mount Powermite
DIODE ZENER 6.2V 500MW POWERMITE
Zener Diodes 6.2V 3.2W Powermite
DIODE ZENER 6.2V 500MW POWERMITE
ZENER DIODE, 3.2W, 6.2V, DO-216AA, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-216AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
ZENER DIODE, 6.2V, 3.2W, DO-216AA; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:3.2W; Diode Case Style:DO-216AA; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:POWERMITE 1PMT5920B Series; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1122188-1PMT5920BT1G | 287-1PMT5920BT1G | 1PMT5920BT1GOSTR-ND | 1PMT5920BT1G | 1PMT5920BT1G | 1PMT5920BT1G | 45J2403 | 02AH4888 |
| Product Name | Hard To Find - 1PMT5920BT1G | 6.2V 500mW Zener Diode | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 3.2W, 6.2V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, 6.2V, 3.2W, Do-216Aa; Zener Voltage Vz Typ Onsemi |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | |||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | ||||
| IR | 0.0050 mA | 0.0050 mA | 5 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | |
| Package | Tape and Reel | DO-216AA | DO-216AA-2 | Powermite | DO-216AA | DO-216AA |