DIODE ARRAY GP 80V 215MA SMT3 Product overview: 1PS181,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS181,115 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: NXP
Win Source Part Number: 1002459-1PS181,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMT3; MPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Rectifier Diode, 2 Element, 0.215A, 85V V(RRM), Silicon
DIODE ARRAY GP 80V 215MA SMT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-1PS181,115 | 1PS181,115-ND | 1002459-1PS181,115 | 1PS181,115 | 1PS181,115 |
| Product Name | 80V 215MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - 1PS181,115 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SMT3; MPAK | SOT346 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Arrangement | Common Anode | ||||
| Diode Type | Standard |