NXP Semiconductors Schottky 25V 1A Diode and Rectifier 1PS74SB23,125

Description
DIODE SCHOTTKY 25V 1A 6TSOP Product overview: 1PS74SB23,125 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS74SB23,125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 25V 1A 6TSOP Product overview: 1PS74SB23,125 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS74SB23,125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 25V 1A Diode and Rectifier - 280-1PS74SB23,125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 1A Diode and Rectifier
280-1PS74SB23,125
Schottky 25V 1A Diode and Rectifier 280-1PS74SB23,125
DIODE SCHOTTKY 25V 1A 6TSOP Product overview: 1PS74SB23,125 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS74SB23,125 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 25V 1A 6TSOP Product overview: 1PS74SB23,125 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS74SB23,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1PS74SB23,125 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 25V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 25V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1PS74SB23,125 - 096420-1PS74SB23,125 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1PS74SB23,125
096420-1PS74SB23,125
Diodes, Rectifiers - Single - 1PS74SB23,125 096420-1PS74SB23,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096420-1PS74SB23,125 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 25V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096420-1PS74SB23,125
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 25V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS74SB23,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1PS74SB23,125
Discrete Semiconductor Products - Diodes - Rectifiers 1PS74SB23,125
DIODE SCHOTTKY 25V 1A 6TSOP

DIODE SCHOTTKY 25V 1A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 280-1PS74SB23,125 1PS74SB23,125 096420-1PS74SB23,125 1PS74SB23,125
Product Name Schottky 25V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1PS74SB23,125 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk SOT457 6-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548772 - RS Components, Ltd.
Specs
Package TO-263AB
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier triple diode - BAT754L,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes - 3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details