onsemi TVS Diodes 1PMT5.0AT3G

Description
9.2V Clamp Ipp Tvs Diode Surface Mount Powermite
Request a Quote Datasheet
Description
9.2V Clamp Ipp Tvs Diode Surface Mount Powermite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1PMT5.0AT3G-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1PMT5.0AT3G-ND
TVS Diodes 1PMT5.0AT3G-ND
9.2V Clamp Ipp Tvs Diode Surface Mount Powermite

9.2V Clamp Ipp Tvs Diode Surface Mount Powermite

Buy Now Datasheet
TVS - TVS - Diodes - 1PMT5.0AT3G - 1002453-1PMT5.0AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1PMT5.0AT3G
1002453-1PMT5.0AT3G
TVS - TVS - Diodes - 1PMT5.0AT3G 1002453-1PMT5.0AT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1002453-1PMT5.0AT3G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Powermite STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002453-1PMT5.0AT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Powermite
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 5V TVS Protection Diode
144-1PMT5.0AT3G
SMD 5V TVS Protection Diode 144-1PMT5.0AT3G
TVS Diode 5V Uni-Dir 1kW SMD Power Mite Product overview: 1PMT5.0AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT5.0AT3G can be used for catalog matching and distributor lookup.

TVS Diode 5V Uni-Dir 1kW SMD Power Mite Product overview: 1PMT5.0AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT5.0AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1PMT5.0AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1PMT5.0AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1PMT5.0AT3G
TVS DIODE 5VWM 9.2VC POWERMITE

TVS DIODE 5VWM 9.2VC POWERMITE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1PMT5.0AT3G-ND 1002453-1PMT5.0AT3G 144-1PMT5.0AT3G 1PMT5.0AT3G
Product Name TVS Diodes TVS - TVS - Diodes - 1PMT5.0AT3G SMD 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-216AA POWERMITE 3; Powermite Tape and Reel Powermite
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 9.2 volts 9.2 volts 9.2 volts
Unlock Full Specs
to access all available technical data