onsemi Diodes - Zener - Single - 1PMT5933BT1 1PMT5933BT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122193-1PMT5933BT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Impedance (Maximum) (Zzt): 17.5 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 1PMT5933 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 3.2W Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 1μA at 16.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122193-1PMT5933BT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Impedance (Maximum) (Zzt): 17.5 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 1PMT5933 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 3.2W Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 1μA at 16.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1PMT5933BT1 - 1122193-1PMT5933BT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1PMT5933BT1
1122193-1PMT5933BT1
Diodes - Zener - Single - 1PMT5933BT1 1122193-1PMT5933BT1
Manufacturer: ON Semiconductor Win Source Part Number: 1122193-1PMT5933BT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Impedance (Maximum) (Zzt): 17.5 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 1PMT5933 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 3.2W Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 1μA at 16.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122193-1PMT5933BT1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 22V
Categories: Discrete Semiconductor Products
Supplier Device Package: Powermite
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-216AA
Impedance (Maximum) (Zzt): 17.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 1PMT5933
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 3.2W
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 1μA at 16.7V

Buy Now
Single Zener Diodes - 1PMT5933BT1OS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1PMT5933BT1OS-ND
Single Zener Diodes 1PMT5933BT1OS-ND
Zener Diode 22V 3.2W ±5% Surface Mount Powermite

Zener Diode 22V 3.2W ±5% Surface Mount Powermite

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1PMT5933BT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1PMT5933BT1
Discrete Semiconductor Products - Diodes - Zener 1PMT5933BT1
DIODE ZENER 22V 3.2W POWERMITE

DIODE ZENER 22V 3.2W POWERMITE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1122193-1PMT5933BT1 1PMT5933BT1OS-ND 1PMT5933BT1
Product Name Diodes - Zener - Single - 1PMT5933BT1 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
VZ 22 volts 22 volts
ZZT 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C4V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1709024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details