onsemi Diodes - Zener - Single - 1PMT5927BT1G 1PMT5927BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122190-1PMT5927BT1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Impedance (Maximum) (Zzt): 6.5 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Family Part Number: 1PMT5927 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 3.2W Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 1μA at 9.1V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122190-1PMT5927BT1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Impedance (Maximum) (Zzt): 6.5 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Family Part Number: 1PMT5927 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 3.2W Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 1μA at 9.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1PMT5927BT1G - 1122190-1PMT5927BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1PMT5927BT1G
1122190-1PMT5927BT1G
Diodes - Zener - Single - 1PMT5927BT1G 1122190-1PMT5927BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1122190-1PMT5927BT1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: Powermite Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-216AA Impedance (Maximum) (Zzt): 6.5 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Family Part Number: 1PMT5927 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 3.2W Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 1μA at 9.1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122190-1PMT5927BT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Supplier Device Package: Powermite
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-216AA
Impedance (Maximum) (Zzt): 6.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1PMT5927
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 3.2W
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 1μA at 9.1V

Buy Now
Single Zener Diodes - 1PMT5927BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1PMT5927BT1GOSTR-ND
Single Zener Diodes 1PMT5927BT1GOSTR-ND
Zener Diode 12V 3.2W ±5% Surface Mount Powermite

Zener Diode 12V 3.2W ±5% Surface Mount Powermite

Buy Now Datasheet
Single Zener Diodes - 1PMT5927BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1PMT5927BT1GOSDKR-ND
Single Zener Diodes 1PMT5927BT1GOSDKR-ND
Zener Diode 12V 3.2W ±5% Surface Mount Powermite

Zener Diode 12V 3.2W ±5% Surface Mount Powermite

Buy Now Datasheet
Single Zener Diodes - 1PMT5927BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1PMT5927BT1GOSCT-ND
Single Zener Diodes 1PMT5927BT1GOSCT-ND
Zener Diode 12V 3.2W ±5% Surface Mount Powermite

Zener Diode 12V 3.2W ±5% Surface Mount Powermite

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1PMT5927BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1PMT5927BT1G
Discrete Semiconductor Products - Diodes - Zener 1PMT5927BT1G
DIODE ZENER 12V 3.2W POWERMITE

DIODE ZENER 12V 3.2W POWERMITE

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1PMT5927BT1G
Zener Diodes 1PMT5927BT1G
Zener Diodes 12V 3.2W Powermite

Zener Diodes 12V 3.2W Powermite

Buy Now Datasheet
Zener Diode, 3.2W, 12V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi - 26K5241 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.2W, 12V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi
26K5241
Zener Diode, 3.2W, 12V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi 26K5241
ZENER DIODE, 3.2W, 12V, DO-216AA, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:3.2W; Diode Case Style:DO-216AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1PMT59 Series RoHS Compliant: Yes

ZENER DIODE, 3.2W, 12V, DO-216AA, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:3.2W; Diode Case Style:DO-216AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1PMT59 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1122190-1PMT5927BT1G 1PMT5927BT1GOSTR-ND 1PMT5927BT1G 1PMT5927BT1G 26K5241
Product Name Diodes - Zener - Single - 1PMT5927BT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 3.2W, 12V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi
VZ 12 volts 12 volts
ZZT 6 ohms 6 ohms
IR 1.00E-3 mA 1 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data