Zener Diode 9.1V 3.2W ±5% Surface Mount Powermite
Zener Diode 9.1V 3.2W ±5% Surface Mount Powermite
Zener Diode 9.1V 3.2W ±5% Surface Mount Powermite
Manufacturer: ON Semiconductor
Win Source Part Number: 005350-1PMT5924BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Powermite
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE ZENER 9.1V 3.2W POWERMITE
ZENER DIODE, 3.2W, 9.1V, DO-216AA, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:3.2W; Diode Case Style:DO-216AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1PMT59 Series RoHS Compliant: Yes
DIODE ZENER 9.1V 3.2W POWERMITE
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1PMT5924BT1GOSCT-ND | 005350-1PMT5924BT1G | 1PMT5924BT1G | 70K6994 | 1PMT5924BT1G | 1PMT5924BT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1PMT5924BT1G | Single Zener Diodes | Zener Diode, 3.2W, 9.1V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | POWERMITE 3; Powermite | DO-216AA | DO-216AA | Powermite | DO-216AA-2 | |
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | |||
| ZZT | 4 ohms | 4 ohms | 4 ohms |