Manufacturer: ON Semiconductor
Win Source Part Number: 117762-1PMT5929BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Powermite
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
3.2 Watt Zener Diode Voltage Regulator 15 V
15V 3.2W Zener Diode, DO-216AA, 5% Tol Product overview: 1PMT5929BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT5929BT1G can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 3.2W POWERMITE
Zener Diode 15V 3.2W ±5% Surface Mount Powermite
Zener Diode 15V 3.2W ±5% Surface Mount Powermite
Zener Diodes 6.2V 3.2W Powermite
ZENER DIODE, 3.2W, 15V, DO-216AA, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:3.2W; Diode Case Style:DO-216AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
DIODE ZENER 15V 3.2W POWERMITE
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 117762-1PMT5929BT1G | 1PMT5929BT1G | 287-1PMT5929BT1G | 488-1PMT5929BT1GDKR-ND | 1PMT5929BT1G | 45J2404 | 1PMT5929BT1G |
| Product Name | Diodes - Zener - Single - 1PMT5929BT1G | 15V 3.2W Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diode, 3.2W, 15V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | POWERMITE 3; Powermite | POWERMITE | Tape and Reel | DO-216AA-2 | DO-216AA | Powermite | |
| VZ | 15 volts | 15 volts | 15 volts | ||||
| ZZT | 9 ohms | 9 ohms | 9 ohms | ||||
| PD | 3200 milliwatts | 3200 milliwatts | 3200 milliwatts |