Zener Diode 27V 3.2W ±5% Surface Mount Powermite
Zener Diode 27V 3.2W ±5% Surface Mount Powermite
Zener Diode 27V 3.2W ±5% Surface Mount Powermite
27V Zener Diode 3.2W DO-216AA ESD Protection 5% Product overview: 1PMT5935BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 3.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 3.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT5935BT1G can be used for catalog matching and distributor lookup.
ZENER DIODE, 3.2W, 27V, DO-216AA, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:3.2W; Diode Case Style:DO-216AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
DIODE ZENER 27V 3.2W POWERMITE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1PMT5935BT1GOSTR-ND | 287-1PMT5935BT1G | 70K7000 | 1PMT5935BT1G | 1PMT5935BT1G |
| Product Name | Single Zener Diodes | 27V 3.2W Zener Diode | Zener Diode, 3.2W, 27V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape and Reel | DO-216AA | Powermite | DO-216AA-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 27 volts | 27 volts | |||
| ZZT | 23 ohms | 23 ohms |