Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: 1PMTxxA - 1PMT5.0AT1G 1PMT5.0AT1G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. The 1PMTxxA Series is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. The advanced packaging technique provides for a highly efficient micro miniature, space saving surface mount with its unique heat sink design. The POWERMITE has the same thermal performance as the SMA while being 50% smaller in footprint area, and delivering one of the lowest height profiles (1.1 mm) in the industry. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Rating of 175 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model Low Profile - Maximum Height of 1.1 mm Integral Heat Sink/Locking Tabs Full Metallic Bottom Eliminates Flux Entrapment Small Footprint - Footprint Area of 8.45 mm2
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. The 1PMTxxA Series is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. The advanced packaging technique provides for a highly efficient micro miniature, space saving surface mount with its unique heat sink design. The POWERMITE has the same thermal performance as the SMA while being 50% smaller in footprint area, and delivering one of the lowest height profiles (1.1 mm) in the industry. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Rating of 175 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model Low Profile - Maximum Height of 1.1 mm Integral Heat Sink/Locking Tabs Full Metallic Bottom Eliminates Flux Entrapment Small Footprint - Footprint Area of 8.45 mm2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: 1PMTxxA - 1PMT5.0AT1G - 1PMT5.0AT1G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: 1PMTxxA - 1PMT5.0AT1G
1PMT5.0AT1G
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: 1PMTxxA - 1PMT5.0AT1G 1PMT5.0AT1G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. The 1PMTxxA Series is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. The advanced packaging technique provides for a highly efficient micro miniature, space saving surface mount with its unique heat sink design. The POWERMITE has the same thermal performance as the SMA while being 50% smaller in footprint area, and delivering one of the lowest height profiles (1.1 mm) in the industry. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Rating of 175 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model Low Profile - Maximum Height of 1.1 mm Integral Heat Sink/Locking Tabs Full Metallic Bottom Eliminates Flux Entrapment Small Footprint - Footprint Area of 8.45 mm2

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. The 1PMTxxA Series is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. The advanced packaging technique provides for a highly efficient micro miniature, space saving surface mount with its unique heat sink design. The POWERMITE has the same thermal performance as the SMA while being 50% smaller in footprint area, and delivering one of the lowest height profiles (1.1 mm) in the industry. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Rating of 175 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model Low Profile - Maximum Height of 1.1 mm Integral Heat Sink/Locking Tabs Full Metallic Bottom Eliminates Flux Entrapment Small Footprint - Footprint Area of 8.45 mm2

Supplier's Site Datasheet
Singapore
200W 5V TVS Protection Diode
144-1PMT5.0AT1G
200W 5V TVS Protection Diode 144-1PMT5.0AT1G
Trans Voltage Suppressor Diode, 200W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-216AA, ROHS COMPLIANT, PLASTIC, CASE 457-04, POWERMITE, 2 PIN Product overview: 1PMT5.0AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT5.0AT1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-216AA, ROHS COMPLIANT, PLASTIC, CASE 457-04, POWERMITE, 2 PIN Product overview: 1PMT5.0AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT5.0AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1PMT5.0AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1PMT5.0AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1PMT5.0AT1G
TVS DIODE 5VWM 9.2VC POWERMITE

TVS DIODE 5VWM 9.2VC POWERMITE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1PMT5.0AT1G 144-1PMT5.0AT1G 1PMT5.0AT1G
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: 1PMTxxA - 1PMT5.0AT1G 200W 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
Configuration Single
RoHS Compliant RoHS
Package Powermite
Unlock Full Specs
to access all available technical data