Manufacturer: Renesas Electronics America
Win Source Part Number: 150261-1S2838-T1B
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1S2838
Alternative Parts (Cross-Reference): MMBD6100L; DA3X103E; BAV70-T; BAV170LT1;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, 0.1A, 75V V(RRM)
DIODE Product overview: 1S2838-T1B from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1S2838-T1B can be used for catalog matching and distributor lookup.
DIODE
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 150261-1S2838-T1B | 1S2838-T1B | 286-1S2838-T1B | 1S2838-T1B |
| Product Name | Discrete Semiconductor Products | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Diodes,Rectifiers - Single |