Manufacturer: Renesas Electronics America
Win Source Part Number: 150256-1S2836-T1B-A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1S2836
Alternative Parts (Cross-Reference): MA154WA; BAW56L; DA3X105D; M1MA152WA;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
DIODE Product overview: 1S2836-T1B-A from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1S2836-T1B-A can be used for catalog matching and distributor lookup.
Rectifier Diode, 2 Element, 0.1A, 75V V(RRM), Silicon
DIODE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 150256-1S2836-T1B-A | 286-1S2836-T1B-A | 1S2836-T1B-A | 1S2836-T1B-A |
| Product Name | Discrete Semiconductor Products | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Diodes,Rectifiers - Single |