onsemi TVS - TVS - Diodes - 1PMT5.0AT1 1PMT5.0AT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 850893-1PMT5.0AT1 Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 1PMT5.0 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1PMT50AT1, 1PMT5.0AT1OS-ND, 1PMT5.0AT1OSTR, 1PMT5.0AT1OS, 1PMT5.0AT1OSCT, 1PMT5.0AT1OSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 850893-1PMT5.0AT1 Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 1PMT5.0 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1PMT50AT1, 1PMT5.0AT1OS-ND, 1PMT5.0AT1OSTR, 1PMT5.0AT1OS, 1PMT5.0AT1OSCT, 1PMT5.0AT1OSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1PMT5.0AT1 - 850893-1PMT5.0AT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1PMT5.0AT1
850893-1PMT5.0AT1
TVS - TVS - Diodes - 1PMT5.0AT1 850893-1PMT5.0AT1
Manufacturer: ON Semiconductor Win Source Part Number: 850893-1PMT5.0AT1 Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 1PMT5.0 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1PMT50AT1, 1PMT5.0AT1OS-ND, 1PMT5.0AT1OSTR, 1PMT5.0AT1OS, 1PMT5.0AT1OSCT, 1PMT5.0AT1OSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 850893-1PMT5.0AT1
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: 1PMT5.0
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1PMT50AT1, 1PMT5.0AT1OS-ND, 1PMT5.0AT1OSTR, 1PMT5.0AT1OS, 1PMT5.0AT1OSCT, 1PMT5.0AT1OSDKR

Buy Now Datasheet
TVS Diodes - 1PMT5.0AT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp Ipp Tvs Diode Surface Mount Powermite

9.2V Clamp Ipp Tvs Diode Surface Mount Powermite

Buy Now Datasheet
Singapore, Singapore
SMD 5V TVS Protection Diode
144-1PMT5.0AT1
SMD 5V TVS Protection Diode 144-1PMT5.0AT1
5V Unidir TVS Diode, 1kW Peak Pulse Power, DO-216AA SMD Product overview: 1PMT5.0AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT5.0AT1 can be used for catalog matching and distributor lookup.

5V Unidir TVS Diode, 1kW Peak Pulse Power, DO-216AA SMD Product overview: 1PMT5.0AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT5.0AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1PMT5.0AT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1PMT5.0AT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1PMT5.0AT1
TVS DIODE 5VWM 9.2VC POWERMITE

TVS DIODE 5VWM 9.2VC POWERMITE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 850893-1PMT5.0AT1 1PMT5.0AT1OSTR-ND 144-1PMT5.0AT1 1PMT5.0AT1
Product Name TVS - TVS - Diodes - 1PMT5.0AT1 TVS Diodes SMD 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-216AA Tape and Reel Powermite
Peak Pulse Power 1000 watts 1000 watts 1000 watts
Unlock Full Specs
to access all available technical data