Zener Diode 22V 3.2W ±5% Surface Mount Powermite
Zener Diode 22V 3.2W ±5% Surface Mount Powermite
Zener Diode 22V 3.2W ±5% Surface Mount Powermite
Manufacturer: ON Semiconductor
Win Source Part Number: 761320-1PMT5933BT1G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: DO-216AA
Mounting: SMD
Tolerance: ±5%
Power - Max: 3.2W
Current - Reverse Leakage @ Vr: 1μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Categories: Discrete Semiconductor Products
Manufacturer Package: Powermite
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 200mA
Impedance (Maximum) (Zzt): 17.5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIODE ZENER 22V 3.2W POWERMITE
ZENER DIODE, 3.2W, 22V, DO-216AA, FULL REEL; Zener Voltage Nom:22V; Power Dissipation:3.2W; Diode Case Style:DO-216AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1PMT59 Series RoHS Compliant: Yes
DIODE ZENER 22V 3.2W POWERMITE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1PMT5933BT1GOSTR-ND | 761320-1PMT5933BT1G | 1PMT5933BT1G | 70K6998 | 598-1PMT5933BT1G | 1PMT5933BT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1PMT5933BT1G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 3.2W, 22V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi | DIODE ZENER 22V 3.2W POWERMITE | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 22 volts | 22 volts | 22 volts | |||
| ZZT | 18 ohms | 18 ohms | ||||
| IR | 1.00E-3 mA | 1 mA | ||||
| Life Cycle Stage | Active | Active |