5V TVS Diode, Unidirectional, 1kW Peak Pulse Power, 9.2V Clamp Product overview: 1PMT5.0AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1PMT5.0AT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002452-1PMT5.0AT3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Powermite
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
9.2V Clamp Ipp Tvs Diode Surface Mount Powermite
TVS DIODE 5VWM 9.2VC POWERMITE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1PMT5.0AT3 | 1002452-1PMT5.0AT3 | 1PMT5.0AT3-ND | 1PMT5.0AT3 |
| Product Name | 5V 9.2V TVS Protection Diode | TVS - TVS - Diodes - 1PMT5.0AT3 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | Tape and Reel | POWERMITE 3; Powermite | DO-216AA | Powermite |
| Peak Pulse Power | 1000 watts | 1000 watts | 1000 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |