Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single 1PMT5931A/TR7

Description
Win Source Part Number: 1173262-1PMT5931A/TR 7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 13.7 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 12 Ohms Package / Case: DO-216AA Supplier Device Package: DO-216AA Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1PMT5931ATR7; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: 1PMT5931 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1173262-1PMT5931A/TR 7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 13.7 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 12 Ohms Package / Case: DO-216AA Supplier Device Package: DO-216AA Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1PMT5931ATR7; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: 1PMT5931 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1173262-1PMT5931A/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1173262-1PMT5931A/TR7
Discrete Semiconductor Products - Diodes - Zener - Single 1173262-1PMT5931A/TR7
Win Source Part Number: 1173262-1PMT5931A/TR 7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 13.7 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 12 Ohms Package / Case: DO-216AA Supplier Device Package: DO-216AA Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1PMT5931ATR7; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: 1PMT5931 RoHS Status: RoHS non-compliant

Win Source Part Number: 1173262-1PMT5931A/TR7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 13.7 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 12 Ohms
Package / Case: DO-216AA
Supplier Device Package: DO-216AA
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): 1PMT5931ATR7;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1PMT5931
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
18V 3W Zener Diode
287-1PMT5931A/TR7
18V 3W Zener Diode 287-1PMT5931A/TR7
DIODE ZENER 18V 3W DO216AA Product overview: 1PMT5931A/TR7 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT5931A/TR7 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 3W DO216AA Product overview: 1PMT5931A/TR7 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1PMT5931A/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1PMT5931A/TR7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1PMT5931A/TR7-ND
Single Zener Diodes 1PMT5931A/TR7-ND
Zener Diode 18V 3W ±10% Surface Mount DO-216AA

Zener Diode 18V 3W ±10% Surface Mount DO-216AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1PMT5931A/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1PMT5931A/TR7
Discrete Semiconductor Products - Diodes - Zener 1PMT5931A/TR7
DIODE ZENER 18V 3W DO216AA

DIODE ZENER 18V 3W DO216AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1173262-1PMT5931A/TR7 287-1PMT5931A/TR7 1PMT5931A/TR7-ND 1PMT5931A/TR7
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 18V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-216AA Tape & Reel (TR) DO-216AA
VZ 18 volts 18 volts
ZZT 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Zener Diodes - 1660419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details