Zener Diode 6.8V 3.2W ±5% Surface Mount Powermite
Zener Diode 6.8V 3.2W ±5% Surface Mount Powermite
Zener Diode 6.8V 3.2W ±5% Surface Mount Powermite
Manufacturer: ON Semiconductor
Win Source Part Number: 790186-1PMT5921BT1G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: DO-216AA
Mounting: SMD
Tolerance: ±5%
Power - Max: 3.2W
Current - Reverse Leakage @ Vr: 5μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Family Name: 1PMT5921B
Categories: Discrete Semiconductor Products
Manufacturer Package: Powermite
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 200mA
Impedance (Maximum) (Zzt): 2.5 Ohm
Alternative Parts (Cross-Reference): 1PMT5921BE3/TR13; 1PMT5921B/TR7; 1PMT5921BE3; 1PMT5921B;
Introduction Date: July 17, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Zener Diodes 6.8V 3.2W Powermite
ZENER DIODE, 3.2W, 6.8V, DO-216AA, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:3.2W; Diode Case Style:DO-216AA; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1PMT59 Series RoHS Compliant: Yes
DIODE ZENER 6.8V 3.2W POWERMITE
DIODE ZENER 6.8V 3.2W POWERMITE
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1PMT5921BT1GOSTR-ND | 790186-1PMT5921BT1G | 1PMT5921BT1G | 61K2042 | 1PMT5921BT1G | 1PMT5921BT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1PMT5921BT1G | Zener Diodes | Zener Diode, 3.2W, 6.8V, Do-216Aa, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | |||
| ZZT | 2 ohms | 2 ohms | 2 ohms | |||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | |||
| Package | DO-216AA-2 | DO-216AA | Powermite | DO-216AA |