Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
ONSEMI
BTA16-600BW3G --
onsemi
BTA16-600BW3G
Description
Snubberless TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Snubberless TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
BTA16-600BW3G
BTA16-600BW3G
Snubberless TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB
Snubberless TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Diodes
Product Number
BTA16-600BW3G
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4472
Specs
Diode Type
Zener; Zener Diodes
I
F
71 mA
I
R
0.0500 mA
View Details
Voltage Multipliers, Inc.
QPL High Voltage Diode
JANTX1N6517
Specs
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
V
F
8 volts
View Details
Nexperia B.V.
High-voltage switching diode
BAS21QAZ
Specs
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
V
F
1 to 1.00E-3 volts
View Details
4
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD (CRM-PFC)
Model: YG971S8R
Specs
Diode Applications
Rectifier
V
F
2.2 volts
I
R
0.0100 mA
View Details