Renesas Electronics Corporation
BCR8KM-12LA-A6#C01
Description
TRIAC, 600V, 8A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 600V, 8A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
BCR8KM-12LA-A6#C01 |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
29.4 mA
IR
2 mA
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
3.5 volts
View Details