Renesas Electronics Corporation
BCR8PM-12LG#B00
Description
TRIAC, 600V , 8A
Request a Quote
Email Supplier
Datasheet
Description
TRIAC, 600V , 8A
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
BCR8PM-12LG#B00 |
|
RoHS Compliant
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
13 volts
View Details
Diode Type
Bridge Rectifiers
Diode Applications
Rectifier
Tj
-40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Fuji Electric Corp. of America
Diode Type
Schottky
IF
600 mA
VR
40 volts
View Details